Rochester Electronics Logic - Latches CD4042AD3

Description
CMOS LOGIC QUAD CLOCKED D LATCH
Datasheet
Description
CMOS LOGIC QUAD CLOCKED D LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4042AD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042AD3
Logic - Latches CD4042AD3
CMOS LOGIC QUAD CLOCKED D LATCH

CMOS LOGIC QUAD CLOCKED D LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD4042AD3
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
Latches - 74LVCH16373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74AUP1G373GS,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373TLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details