Rochester Electronics Logic - Logic - Flip Flops - CD4027BNS CD4027BNS

Description
Manufacturer: Texas Instruments Win Source Part Number: 866097-CD4027BNS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866097-CD4027BNS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4027BNS
866097-CD4027BNS
Logic - Logic - Flip Flops - CD4027BNS 866097-CD4027BNS
Manufacturer: Texas Instruments Win Source Part Number: 866097-CD4027BNS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 866097-CD4027BNS
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Flip Flops - CD4027BNS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4027BNS
Logic - Flip Flops CD4027BNS
J-K FLIP-FLOP, 4000/14000/40000

J-K FLIP-FLOP, 4000/14000/40000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 866097-CD4027BNS CD4027BNS
Product Name Logic - Logic - Flip Flops - CD4027BNS Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 1727-3804-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers