Rochester Electronics Logic - Flip Flops 54S74LM

Description
2 FUNC, POSITIVE EDGE TRIGGERED,
Datasheet
Description
2 FUNC, POSITIVE EDGE TRIGGERED,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54S74LM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54S74LM
Logic - Flip Flops 54S74LM
2 FUNC, POSITIVE EDGE TRIGGERED,

2 FUNC, POSITIVE EDGE TRIGGERED,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54S74LM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
7 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details