Rochester Electronics Logic - Flip Flops CD40174BE

Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD40174BE - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40174BE
Logic - Flip Flops CD40174BE
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD40174BE
Product Name Logic - Flip Flops
fMAX 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details