Rochester Electronics Logic - Flip Flops CD4013BCSJ

Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4013BCSJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BCSJ
Logic - Flip Flops CD4013BCSJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD4013BCSJ
Product Name Logic - Flip Flops
fMAX 15.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details