Rochester Electronics Memory - EEPROM - CAT28LV65J-25 CAT28LV65J-25

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865804-CAT28LV65J-25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865804-CAT28LV65J-25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28LV65J-25 - 865804-CAT28LV65J-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28LV65J-25
865804-CAT28LV65J-25
Memory - EEPROM - CAT28LV65J-25 865804-CAT28LV65J-25
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865804-CAT28LV65J-25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865804-CAT28LV65J-25
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865804-CAT28LV65J-25 CAT28LV65J-25
Product Name Memory - EEPROM - CAT28LV65J-25 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C08WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 905 506 731 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers