Rochester Electronics Memory - EEPROM - CAT25C128VI CAT25C128VI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914719-CAT25C128VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914719-CAT25C128VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C128VI - 914719-CAT25C128VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C128VI
914719-CAT25C128VI
Memory - EEPROM - CAT25C128VI 914719-CAT25C128VI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914719-CAT25C128VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914719-CAT25C128VI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914719-CAT25C128VI CAT25C128VI
Product Name Memory - EEPROM - CAT25C128VI Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 27S47SADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers