Rochester Electronics Memory - EEPROM - CAT25C128P CAT25C128P

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914718-CAT25C128P Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914718-CAT25C128P Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25C128P - 914718-CAT25C128P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25C128P
914718-CAT25C128P
Memory - EEPROM - CAT25C128P 914718-CAT25C128P
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914718-CAT25C128P Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914718-CAT25C128P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT SPI 5MHZ 8DIP

IC EEPROM 128KBIT SPI 5MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914718-CAT25C128P CAT25C128P
Product Name Memory - EEPROM - CAT25C128P Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details