Rochester Electronics Memory - EEPROM - CAT25080LI-G CAT25080LI-G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914714-CAT25080LI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914714-CAT25080LI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25080LI-G - 914714-CAT25080LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25080LI-G
914714-CAT25080LI-G
Memory - EEPROM - CAT25080LI-G 914714-CAT25080LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 914714-CAT25080LI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 914714-CAT25080LI-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8DIP

IC EEPROM 8KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914714-CAT25080LI-G CAT25080LI-G
Product Name Memory - EEPROM - CAT25080LI-G Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details