Rochester Electronics Memory - EEPROM - CAT25040HU4E-GT3 CAT25040HU4E-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 865787-CAT25040HU4E- GT3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-UDFN-EP (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: CAT25040 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN-EP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 865787-CAT25040HU4E- GT3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-UDFN-EP (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: CAT25040 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN-EP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25040HU4E-GT3 - 865787-CAT25040HU4E-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25040HU4E-GT3
865787-CAT25040HU4E-GT3
Memory - EEPROM - CAT25040HU4E-GT3 865787-CAT25040HU4E-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 865787-CAT25040HU4E- GT3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-UDFN-EP (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Family Name: CAT25040 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN-EP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 865787-CAT25040HU4E-GT3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-UDFN-EP (2x3)
Package: Bulk
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: CAT25040
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN-EP (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8UDFN

IC EEPROM 4KBIT SPI 10MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865787-CAT25040HU4E-GT3 CAT25040HU4E-GT3
Product Name Memory - EEPROM - CAT25040HU4E-GT3 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details