Rochester Electronics Memory - EEPROM - CAT24C16LI CAT24C16LI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865772-CAT24C16LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: CAT24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865772-CAT24C16LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: CAT24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C16LI - 865772-CAT24C16LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C16LI
865772-CAT24C16LI
Memory - EEPROM - CAT24C16LI 865772-CAT24C16LI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865772-CAT24C16LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: CAT24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865772-CAT24C16LI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: CAT24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-CAT24C16LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-CAT24C16LI
400KHZ Memory IC and Storage Component 774-CAT24C16LI
IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: CAT24C16LI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16LI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: CAT24C16LI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16LI can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 865772-CAT24C16LI 774-CAT24C16LI CAT24C16LI
Product Name Memory - EEPROM - CAT24C16LI 400KHZ Memory IC and Storage Component Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details