The BSD214SN is an N-channel enhancement mode MOSFET in a PG-SOT363 package, designed for low-power switching applications. It has a drain-source voltage rating of 20 V, continuous drain current of 1.5 A at 25°C, and an on-state resistance of 140 mΩ at 4.5 V gate drive. The device is avalanche rated with a single-pulse energy of 3.7 mJ and qualified to AEC-Q101. It features super logic-level gate threshold operation down to 2.5 V and is RoHS compliant and halogen-free. The package is supplied in tape and reel at 3000 pcs per reel with non-dry packing.
Manufacturer: Infineon Technologies
Win Source Part Number: 864687-BSD214SNH6327
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 864687-BSD214SNH6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD214SNH6327 |
| Package Type | SOT3 |