Rochester Electronics PMIC - PMIC - Battery Management - BQ7693002DBT BQ7693002DBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913473-BQ7693002DBT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913473-BQ7693002DBT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7693002DBT - 913473-BQ7693002DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7693002DBT
913473-BQ7693002DBT
PMIC - PMIC - Battery Management - BQ7693002DBT 913473-BQ7693002DBT
Manufacturer: Texas Instruments Win Source Part Number: 913473-BQ7693002DBT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913473-BQ7693002DBT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
Package: Bulk
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913473-BQ7693002DBT
Product Name PMIC - PMIC - Battery Management - BQ7693002DBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details