Rochester Electronics TRANSISTORS - RF Transistors (BJT) - BFR92PE6530 BFR92PE6530

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913317-BFR92PE6530 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913317-BFR92PE6530 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFR92PE6530 - 913317-BFR92PE6530 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR92PE6530
913317-BFR92PE6530
TRANSISTORS - RF Transistors (BJT) - BFR92PE6530 913317-BFR92PE6530
Manufacturer: Infineon Technologies Win Source Part Number: 913317-BFR92PE6530 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 913317-BFR92PE6530
Series: *
Features: RF Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 913317-BFR92PE6530
Product Name TRANSISTORS - RF Transistors (BJT) - BFR92PE6530
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details