Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC858CLT1 BC858CLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863657-BC858CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863657-BC858CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC858CLT1 is a PNP silicon transistor in the SOT-23 (TO-236) package with a surface mount style. It has a collector-emitter voltage rating of -30 V, a collector current of -100 mA, and a total device dissipation of 225 mW on an FR-5 board. The device has a current-gain bandwidth product of 100 MHz and a junction and storage temperature range of -55°C to +150°C. It meets RoHS standards and is Pb-free. HFE ranges from 420 to 800 at IC = -2.0 mA and VCE = -5.0 V. The collector-emitter saturation voltage is -0.65 V at IC = -100 mA and IB = -5.0 mA.

Datasheet Summary
Powered by GS/AI

The BC858CLT1 is a PNP silicon transistor in the SOT-23 (TO-236) package with a surface mount style. It has a collector-emitter voltage rating of -30 V, a collector current of -100 mA, and a total device dissipation of 225 mW on an FR-5 board. The device has a current-gain bandwidth product of 100 MHz and a junction and storage temperature range of -55°C to +150°C. It meets RoHS standards and is Pb-free. HFE ranges from 420 to 800 at IC = -2.0 mA and VCE = -5.0 V. The collector-emitter saturation voltage is -0.65 V at IC = -100 mA and IB = -5.0 mA.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1 - 863657-BC858CLT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1
863657-BC858CLT1
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1 863657-BC858CLT1
Manufacturer: ON Semiconductor Win Source Part Number: 863657-BC858CLT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863657-BC858CLT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863657-BC858CLT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC858CLT1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 194665726 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers