The BC847CLT1 is an NPN silicon bipolar junction transistor in a SOT-23 package, rated for a collector-emitter voltage of 45 V, a collector current of 100 mA, and a total device dissipation of 225 mW on FR-5 board. It has a junction-to-ambient thermal resistance of 556 °C/W and operates over a junction temperature range of -55°C to +150°C. The device features a DC current gain range of 420 to 800 at IC = 2.0 mA and VCE = 5.0 V, a collector-emitter saturation voltage of up to 0.6 V at IC = 100 mA and IB = 5.0 mA, and a current gain-bandwidth product of 100 MHz. It is marked with "11GG" and complies with ESD ratings of >4000 V (human body model) and >400 V (machine model), and is Pb-free. The part is shipped in 3,000/reel tape and reel format.
Manufacturer: ON Semiconductor
Win Source Part Number: 912937-BC847CLT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 912937-BC847CLT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847CLT1 |
| Polarity | NPN |