Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1 BC807-16LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863604-BC807-16LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863604-BC807-16LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC807-16LT1 is a PNP silicon bipolar junction transistor for general-purpose applications, packaged in a SOT-23 (TO-236) surface-mount case measuring 2.90 mm x 1.30 mm x 1.11 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a total device dissipation of 225 mW on an FR-5 board at 25°C, derating at 1.8 mW/°C. The device exhibits a DC current gain (hFE) of 100 to 250 at IC = -100 mA and VCE = -1.0 V, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. The current-gain bandwidth product is 100 MHz, and the junction and storage temperature range is -55°C to +150°C. The part is Pb-free and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BC807-16LT1 is a PNP silicon bipolar junction transistor for general-purpose applications, packaged in a SOT-23 (TO-236) surface-mount case measuring 2.90 mm x 1.30 mm x 1.11 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a total device dissipation of 225 mW on an FR-5 board at 25°C, derating at 1.8 mW/°C. The device exhibits a DC current gain (hFE) of 100 to 250 at IC = -100 mA and VCE = -1.0 V, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. The current-gain bandwidth product is 100 MHz, and the junction and storage temperature range is -55°C to +150°C. The part is Pb-free and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1 - 863604-BC807-16LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1
863604-BC807-16LT1
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1 863604-BC807-16LT1
Manufacturer: ON Semiconductor Win Source Part Number: 863604-BC807-16LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863604-BC807-16LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863604-BC807-16LT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details