Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC337-40ZL1G BC337-40ZL1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 844471-BC337-40ZL1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 844471-BC337-40ZL1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC337-40ZL1G is an NPN silicon transistor in a TO-92 (TO-226) package with through-hole mounting. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a total device dissipation of 625 mW at 25°C. The DC current gain (hFE) ranges from 250 to 630 at IC = 100 mA and VCE = 1.0 V. The collector-emitter saturation voltage is 0.7 V at IC = 500 mA and IB = 50 mA. The current gain-bandwidth product is 210 MHz. The thermal resistance from junction to ambient is 200 °C/W. The device operates within a junction temperature range of -55°C to +150°C and is Pb-free.

Datasheet Summary
Powered by GS/AI

The BC337-40ZL1G is an NPN silicon transistor in a TO-92 (TO-226) package with through-hole mounting. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a total device dissipation of 625 mW at 25°C. The DC current gain (hFE) ranges from 250 to 630 at IC = 100 mA and VCE = 1.0 V. The collector-emitter saturation voltage is 0.7 V at IC = 500 mA and IB = 50 mA. The current gain-bandwidth product is 210 MHz. The thermal resistance from junction to ambient is 200 °C/W. The device operates within a junction temperature range of -55°C to +150°C and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC337-40ZL1G - 844471-BC337-40ZL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC337-40ZL1G
844471-BC337-40ZL1G
TRANSISTORS - Transistors (BJT) - Single - BC337-40ZL1G 844471-BC337-40ZL1G
Manufacturer: ON Semiconductor Win Source Part Number: 844471-BC337-40ZL1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 844471-BC337-40ZL1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 844471-BC337-40ZL1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC337-40ZL1G
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products