The AUIRFS3004-7TRL is an automotive-grade N-channel HEXFET® Power MOSFET in a D2Pak 7-pin surface mount package, designed for high-current switching applications. It offers a drain-to-source voltage rating of 40 V, a continuous drain current of 240 A (wire bond limited), and a maximum power dissipation of 380 W. The device features an ultra-low on-resistance of 0.90 mΩ typical at 10 V gate drive, supports a maximum junction temperature of 175°C, and is rated for repetitive avalanche energy. It is RoHS compliant and automotive qualified to AEC-Q101 standards. The part is supplied in tape and reel packaging with 800 units per reel.
Manufacturer: Infineon Technologies
Win Source Part Number: 875175-AUIRFS3004-7T
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
Package: Bulk
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: Surface Mount
Family Name: AUIRFS3004
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (7-Lead)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 875175-AUIRFS3004-7TRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004-7TRL |
| Polarity | N-Channel |