Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53-16PASTX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST DFN2020D-3 (SOT1061D) BC56PAST BC53-10PAST BC56-10PAST BC53-16PAST BC56-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST DFN2020D-3 (SOT1061D) BC56PAST BC53-10PAST BC56-10PAST BC53-16PAST BC56-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for enhanced thermal performance, rated for a collector-emitter voltage of -80 V, collector current of -1 A, and peak collector current of -2 A, with a DC current gain range of 100 to 250 for the BC53-16PAST variant, suitable for applications including voltage regulators, MOSFET drivers, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for enhanced thermal performance, rated for a collector-emitter voltage of -80 V, collector current of -1 A, and peak collector current of -2 A, with a DC current gain range of 100 to 250 for the BC53-16PAST variant, suitable for applications including voltage regulators, MOSFET drivers, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53-16PASTX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53-16PASTX
80 V, 1 A PNP medium power transistors BC53-16PASTX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST DFN2020D-3 (SOT1061D) BC56PAST BC53-10PAST BC56-10PAST BC53-16PAST BC56-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

BC53PAST

DFN2020D-3 (SOT1061D)

BC56PAST

BC53-10PAST

BC56-10PAST

BC53-16PAST

BC56-16PAST

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with solderable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder point

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
  • Battery driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53-16PASTXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASTXTR-ND
Single Bipolar Transistors 1727-BC53-16PASTXTR-ND
BC53-16PAST/SOT1061/ HUSON3

BC53-16PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-16PASTXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASTXCT-ND
Single Bipolar Transistors 1727-BC53-16PASTXCT-ND
BC53-16PAST/SOT1061/ HUSON3

BC53-16PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-16PASTXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASTXDKR-ND
Single Bipolar Transistors 1727-BC53-16PASTXDKR-ND
BC53-16PAST/SOT1061/ HUSON3

BC53-16PAST/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC53-16PASTX 1727-BC53-16PASTXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers