Rochester Electronics Logic - Logic - Latches - AM29C843APC AM29C843APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860923-AM29C843APC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860923-AM29C843APC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - AM29C843APC
860923-AM29C843APC
Logic - Logic - Latches - AM29C843APC 860923-AM29C843APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860923-AM29C843APC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860923-AM29C843APC
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Latches - AM29C843APC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
AM29C843APC
Logic - Latches AM29C843APC
BUS DRIVER SERIES, 9-BIT

BUS DRIVER SERIES, 9-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 860923-AM29C843APC AM29C843APC
Product Name Logic - Logic - Latches - AM29C843APC Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 24-PDIP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
Latches - 1727-74LVC573AD-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221701M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details