AM29C843/BLA -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
AM29C843/BLA
Description
BUS DRIVER SERIES, 9-BIT
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER SERIES, 9-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
AM29C843/BLA |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Supply Voltage
1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current
0.0800 mA
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.65V ~ 3.6V
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details