Rochester Electronics Logic - Logic - Latches - AM29C841ASC AM29C841ASC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860922-AM29C841ASC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860922-AM29C841ASC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - AM29C841ASC
860922-AM29C841ASC
Logic - Logic - Latches - AM29C841ASC 860922-AM29C841ASC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860922-AM29C841ASC Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860922-AM29C841ASC
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - AM29C841ASC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
AM29C841ASC
Logic - Latches AM29C841ASC
BUS DRIVER SERIES, 10-BIT

BUS DRIVER SERIES, 10-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 860922-AM29C841ASC AM29C841ASC
Product Name Logic - Logic - Latches - AM29C841ASC Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC; SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
Logic - Latches - 54FCT373ATDB - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 9.8 ns
View Details
Octal Transparent Latch - 74FCT573ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers