Rochester Electronics Memory - Unclassified Memory - AM27S45APC AM27S45APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860913-AM27S45APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860913-AM27S45APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AM27S45APC - 860913-AM27S45APC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AM27S45APC
860913-AM27S45APC
Memory - Unclassified Memory - AM27S45APC 860913-AM27S45APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860913-AM27S45APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860913-AM27S45APC
Operating Temperature Range: 0°C ~ 75°C (TA)
Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
AM27S45 - OTP ROM, 2KX8

AM27S45 - OTP ROM, 2KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 860913-AM27S45APC AM27S45APC
Product Name Memory - Unclassified Memory - AM27S45APC Memory
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers