Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31/BFA AM26LS31/BFA

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 906102-AM26LS31/BFA Operating Temperature Range: -55°C ~ 125°C Features: 4/0 Driver - RS422 16-CFlatPack Package: Bulk Package: 16-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-CFlatPack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 906102-AM26LS31/BFA Operating Temperature Range: -55°C ~ 125°C Features: 4/0 Driver - RS422 16-CFlatPack Package: Bulk Package: 16-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-CFlatPack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31/BFA - 906102-AM26LS31/BFA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31/BFA
906102-AM26LS31/BFA
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31/BFA 906102-AM26LS31/BFA
Manufacturer: Advanced Micro Devices Win Source Part Number: 906102-AM26LS31/BFA Operating Temperature Range: -55°C ~ 125°C Features: 4/0 Driver - RS422 16-CFlatPack Package: Bulk Package: 16-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-CFlatPack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 906102-AM26LS31/BFA
Operating Temperature Range: -55°C ~ 125°C
Features: 4/0 Driver - RS422 16-CFlatPack
Package: Bulk
Package: 16-CFlatpack
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-CFlatPack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 906102-AM26LS31/BFA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31/BFA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details