Rochester Electronics Logic - Logic - Flip Flops - AM25S09/BEA AM25S09/BEA

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911338-AM25S09/BEA Operating Temperature Range: -55°C ~ 125°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911338-AM25S09/BEA Operating Temperature Range: -55°C ~ 125°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - AM25S09/BEA
911338-AM25S09/BEA
Logic - Logic - Flip Flops - AM25S09/BEA 911338-AM25S09/BEA
Manufacturer: Advanced Micro Devices Win Source Part Number: 911338-AM25S09/BEA Operating Temperature Range: -55°C ~ 125°C Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911338-AM25S09/BEA
Operating Temperature Range: -55°C ~ 125°C
Features: Flip Flop Element D-Type Bit Positive Edge 16-CDIP
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Flip Flops - AM25S09/BEA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
AM25S09/BEA
Logic - Flip Flops AM25S09/BEA
AM25S09 - MUX, QUAD 2 LINE INPUT

AM25S09 - MUX, QUAD 2 LINE INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 911338-AM25S09/BEA AM25S09/BEA
Product Name Logic - Logic - Flip Flops - AM25S09/BEA Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC73DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details