Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - ADV7195KSZ ADV7195KSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860624-ADV7195KSZ Features: Video Encoder IC HDTV, MPEG, Image Processing 80-PQFP (14x14) Package: Tray Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 29 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860624-ADV7195KSZ Features: Video Encoder IC HDTV, MPEG, Image Processing 80-PQFP (14x14) Package: Tray Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 29 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - ADV7195KSZ - 860624-ADV7195KSZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - ADV7195KSZ
860624-ADV7195KSZ
Interface - Interface - Encoders, Decoders, Converters - ADV7195KSZ 860624-ADV7195KSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860624-ADV7195KSZ Features: Video Encoder IC HDTV, MPEG, Image Processing 80-PQFP (14x14) Package: Tray Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 29 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860624-ADV7195KSZ
Features: Video Encoder IC HDTV, MPEG, Image Processing 80-PQFP (14x14)
Package: Tray
Package: 52-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-PQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 29
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860624-ADV7195KSZ
Product Name Interface - Interface - Encoders, Decoders, Converters - ADV7195KSZ
Package Type QFP; 80-PQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details