Manufacturer: Analog Devices Inc.
Win Source Part Number: 911119-ADV7141KP50
Series: ADV7141
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.585x16.585)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
CONTINUOUS EDGE GRAPHICS RAM-DAC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 911119-ADV7141KP50 | ADV7141KP50 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7141KP50 | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | PLCC; 44-PLCC (16.585x16.585) |