Manufacturer: Analog Devices Inc.
Win Source Part Number: 911117-ADV7122KSTZ50
Series: ADV7122
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Package: Bag
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 33
HTSUS: 8542.39.0001
IC DAC VIDEO 3-CH 50MHZ 48-LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 911117-ADV7122KSTZ50 | ADV7122KSTZ50 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7122KSTZ50 | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | QFP; 48-LQFP (7x7) |