Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV478KP80 ADV478KP80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860615-ADV478KP80 Series: ADV478 Operating Temperature Range: 0°C ~ 70°C Features: 6, 8 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860615-ADV478KP80 Series: ADV478 Operating Temperature Range: 0°C ~ 70°C Features: 6, 8 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV478KP80
860615-ADV478KP80
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV478KP80 860615-ADV478KP80
Manufacturer: Analog Devices Inc. Win Source Part Number: 860615-ADV478KP80 Series: ADV478 Operating Temperature Range: 0°C ~ 70°C Features: 6, 8 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860615-ADV478KP80
Series: ADV478
Operating Temperature Range: 0°C ~ 70°C
Features: 6, 8 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.585x16.585)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADV478KP80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV478KP80
Data Acquisition - Digital to Analog Converters (DAC) ADV478KP80
256 X 24 COLOR PALETTE RAM-DAC

256 X 24 COLOR PALETTE RAM-DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 860615-ADV478KP80 ADV478KP80
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV478KP80 Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 44-PLCC (16.585x16.585)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922231 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
DAC0808 8-Bit D/A Converter - DAC0808LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details