Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2187NKCA-320 ADSP-2187NKCA-320

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910976-ADSP-2187NKCA -320 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Bag Package: 144-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910976-ADSP-2187NKCA -320 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Bag Package: 144-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2187NKCA-320
910976-ADSP-2187NKCA-320
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2187NKCA-320 910976-ADSP-2187NKCA-320
Manufacturer: Analog Devices Inc. Win Source Part Number: 910976-ADSP-2187NKCA -320 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Bag Package: 144-LFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-CSPBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910976-ADSP-2187NKCA-320
Series: ADSP-21xx
Operating Temperature Range: 0°C ~ 70°C
Package: Bag
Package: 144-LFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-CSPBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 11
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2187NKCA-320 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2187NKCA-320
Embedded - DSP (Digital Signal Processors) ADSP-2187NKCA-320
IC DSP 16BIT 80MHZ 144CSPBGA

IC DSP 16BIT 80MHZ 144CSPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910976-ADSP-2187NKCA-320 ADSP-2187NKCA-320
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2187NKCA-320 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 144-CSPBGA (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-4A - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
DSP (Digital Signal Processors) - D35004AZGWA200 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 240-LFBGA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 964481-CS48L32-CNZR - Win Source Electronics
Specs
Supply Voltage 1.2V, 1.8V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers