Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/2K ADS850Y/2K

Description
Manufacturer: Burr Brown Win Source Part Number: 910921-ADS850Y/2K Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 910921-ADS850Y/2K Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/2K
910921-ADS850Y/2K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/2K 910921-ADS850Y/2K
Manufacturer: Burr Brown Win Source Part Number: 910921-ADS850Y/2K Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Burr Brown
Win Source Part Number: 910921-ADS850Y/2K
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Package: Bulk
Package: 48-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/2K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS850Y/2K
Data Acquisition - Analog to Digital Converters (ADC) ADS850Y/2K
IC ADC 14BIT PIPELINED 48TQFP

IC ADC 14BIT PIPELINED 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910921-ADS850Y/2K ADS850Y/2K
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/2K Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; TQFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08062BIN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers