Manufacturer: Texas Instruments
Win Source Part Number: 860433-ADS7806UB/1K
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 860433-ADS7806UB/1K |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7806UB/1K |
| Package Type | SOIC; 28-SOIC |