Rochester Electronics PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 ADR5044WBRTZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860378-ADR5044WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860378-ADR5044WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 - 860378-ADR5044WBRTZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7
860378-ADR5044WBRTZ-R7
PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 860378-ADR5044WBRTZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860378-ADR5044WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860378-ADR5044WBRTZ-R7
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.1% SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 860378-ADR5044WBRTZ-R7
Product Name PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR425CR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
PMIC - PMIC - Voltage Reference - LM285BYM2.5 - 071145-LM285BYM2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
2 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details