Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3198AJCPZ-RL ADP3198AJCPZ-RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 860280-ADP3198AJCPZ- RL Operating Temperature Range: 0°C ~ 85°C Features: series Controller, Intel VRM Voltage Regulator IC 4 Output Package: Bulk Package: 40-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 860280-ADP3198AJCPZ- RL Operating Temperature Range: 0°C ~ 85°C Features: series Controller, Intel VRM Voltage Regulator IC 4 Output Package: Bulk Package: 40-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3198AJCPZ-RL - 860280-ADP3198AJCPZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3198AJCPZ-RL
860280-ADP3198AJCPZ-RL
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3198AJCPZ-RL 860280-ADP3198AJCPZ-RL
Manufacturer: ON Semiconductor Win Source Part Number: 860280-ADP3198AJCPZ- RL Operating Temperature Range: 0°C ~ 85°C Features: series Controller, Intel VRM Voltage Regulator IC 4 Output Package: Bulk Package: 40-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 860280-ADP3198AJCPZ-RL
Operating Temperature Range: 0°C ~ 85°C
Features: series Controller, Intel VRM Voltage Regulator IC 4 Output
Package: Bulk
Package: 40-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 860280-ADP3198AJCPZ-RL
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3198AJCPZ-RL
Package Type Other; 40-VFQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - 7703405UA - 1032009-7703405UA - Win Source Electronics
Specs
Regulator Category Linear
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Regulator Category Switching
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details