Allegro MicroSystems Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR A8293SETTR

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198448-A8293SETTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 9 V to 16 V Number of Outputs: 1 Output Voltage: 12.71 V to 19.04 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198448-A8293SETTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 9 V to 16 V Number of Outputs: 1 Output Voltage: 12.71 V to 19.04 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR - 198448-A8293SETTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR
198448-A8293SETTR
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR 198448-A8293SETTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198448-A8293SETTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 9 V to 16 V Number of Outputs: 1 Output Voltage: 12.71 V to 19.04 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198448-A8293SETTR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 9 V to 16 V
Number of Outputs: 1
Output Voltage: 12.71 V to 19.04 V
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN/MLP (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 198448-A8293SETTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR
Package Type Other; 28-QFN/MLP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50901EJAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Specs
Regulator Category Switching
View Details
Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers