Rochester Electronics PMIC - PMIC - Supervisors - ADM696AN ADM696AN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910523-ADM696AN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910523-ADM696AN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ADM696AN - 910523-ADM696AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ADM696AN
910523-ADM696AN
PMIC - PMIC - Supervisors - ADM696AN 910523-ADM696AN
Manufacturer: Analog Devices Inc. Win Source Part Number: 910523-ADM696AN Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910523-ADM696AN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - ADM696AN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM696AN
PMIC - Supervisors ADM696AN
IC SUPERVISOR 1 CHANNEL 16DIP

IC SUPERVISOR 1 CHANNEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 910523-ADM696AN ADM696AN
Product Name PMIC - PMIC - Supervisors - ADM696AN PMIC - Supervisors
Output Options Inverting Push-Pull, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details