Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM4852AR

Description
IC TXRX RS-485/RS-422 8-SOIC
Datasheet
Description
IC TXRX RS-485/RS-422 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM4852AR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM4852AR
Interface - Drivers, Receivers, Transceivers ADM4852AR
IC TXRX RS-485/RS-422 8-SOIC

IC TXRX RS-485/RS-422 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM4852AR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-SI32192-A-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details