Manufacturer: Analog Devices Inc.
Win Source Part Number: 860065-ADG918BCP-REE
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC General Purpose SPDT 2 GHz - 8-LFCSP (3x3)
Package: Bulk
Package: 8-WFDFN Exposed Pad, CSP
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-LFCSP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADG918BCP-REEL7
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 860065-ADG918BCP-REEL7 |
| Product Name | RF Switches - ADG918BCP-REEL7 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |