Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG788BCP ADG788BCP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860058-ADG788BCP Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860058-ADG788BCP Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG788BCP - 860058-ADG788BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG788BCP
860058-ADG788BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG788BCP 860058-ADG788BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 860058-ADG788BCP Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860058-ADG788BCP
Operating Temperature Range: -40°C ~ 85°C
Package: Bag
Package: 20-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-LFCSP-WQ (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 490
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860058-ADG788BCP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG788BCP
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details