Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG619BRM-REEL ADG619BRM-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860039-ADG619BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG619BRM-REEL, 2156-ADG619BRM-REEL- ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860039-ADG619BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG619BRM-REEL, 2156-ADG619BRM-REEL- ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG619BRM-REEL - 860039-ADG619BRM-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG619BRM-REEL
860039-ADG619BRM-REEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG619BRM-REEL 860039-ADG619BRM-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860039-ADG619BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG619BRM-REEL, 2156-ADG619BRM-REEL- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860039-ADG619BRM-REEL
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADG619BRM-REEL, 2156-ADG619BRM-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860039-ADG619BRM-REEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG619BRM-REEL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details