Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201AKPZ ADG201AKPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860002-ADG201AKPZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Family Name: ADG201 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860002-ADG201AKPZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Family Name: ADG201 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201AKPZ - 860002-ADG201AKPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201AKPZ
860002-ADG201AKPZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201AKPZ 860002-ADG201AKPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860002-ADG201AKPZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Family Name: ADG201 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860002-ADG201AKPZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Family Name: ADG201
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860002-ADG201AKPZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201AKPZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details