Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08062BIN ADC08062BIN

Description
Manufacturer: National Semiconductor Win Source Part Number: 910181-ADC08062BIN Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 910181-ADC08062BIN Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08062BIN
910181-ADC08062BIN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08062BIN 910181-ADC08062BIN
Manufacturer: National Semiconductor Win Source Part Number: 910181-ADC08062BIN Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 910181-ADC08062BIN
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08062BIN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08062BIN
Data Acquisition - Analog to Digital Converters (ADC) ADC08062BIN
2-CH, 8-BIT ADC, FLASH METHOD

2-CH, 8-BIT ADC, FLASH METHOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910181-ADC08062BIN ADC08062BIN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08062BIN Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD677TD/883B - 909608-AD677TD/883B - Win Source Electronics
Specs
Package Type DIP; 16-SBDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers