Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9847AKCPZ AD9847AKCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910096-AD9847AKCPZ Series: AD9847 Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910096-AD9847AKCPZ Series: AD9847 Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9847AKCPZ - 910096-AD9847AKCPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9847AKCPZ
910096-AD9847AKCPZ
Interface - Interface - Sensor and Detector Interfaces - AD9847AKCPZ 910096-AD9847AKCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910096-AD9847AKCPZ Series: AD9847 Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910096-AD9847AKCPZ
Series: AD9847
Operating Temperature Range: -20°C ~ 85°C
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910096-AD9847AKCPZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9847AKCPZ
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details