Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACP AD9748ACP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859835-AD9748ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859835-AD9748ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACP
859835-AD9748ACP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACP 859835-AD9748ACP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859835-AD9748ACP Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5) Package: Bag Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859835-AD9748ACP
Series: TxDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5)
Package: Bag
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-WQ (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9748ACP
Data Acquisition - Digital to Analog Converters (DAC) AD9748ACP
IC DAC 8BIT 210MSPS 32-LFCSP

IC DAC 8BIT 210MSPS 32-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859835-AD9748ACP AD9748ACP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACP Data Acquisition - Digital to Analog Converters (DAC)
Package Type 32-LFCSP-WQ (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8948103VA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
5 suppliers
Digital to Analog Converters (DAC) - CS4335-KSZR-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 24 bits
View Details
6 suppliers