Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9726BSVZRL AD9726BSVZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910070-AD9726BSVZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 80-TQFP-EP (12x12) Package: Bulk Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: AD9726 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910070-AD9726BSVZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 80-TQFP-EP (12x12) Package: Bulk Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: AD9726 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9726BSVZRL
910070-AD9726BSVZRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9726BSVZRL 910070-AD9726BSVZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910070-AD9726BSVZRL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 80-TQFP-EP (12x12) Package: Bulk Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: AD9726 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910070-AD9726BSVZRL
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 80-TQFP-EP (12x12)
Package: Bulk
Package: 80-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: AD9726
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP-EP (12x12)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910070-AD9726BSVZRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9726BSVZRL
Package Type QFP; TQFP; 80-TQFP-EP (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905111 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-DZZ - 916084-CS5344-DZZ - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 10-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers