Cirrus Logic, Inc. Dual TSSOP Analog-to-Digital Converter IC CS5344-DZZ

Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-DZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-DZZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-DZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-DZZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS5344-DZZ is a 24-bit audio analog-to-digital converter (ADC) designed for digital audio systems. It features an advanced multi-bit OîO£ architecture and supports audio sample rates up to 108 kHz. The device offers a dynamic range of 98 dB and total harmonic distortion plus noise (THD+N) of -92 dB at a supply voltage of 5 V. It operates with a single power supply of either +3.3 V or +5 V, consuming less than 40 mW of power at 3.3 V. The CS5344-DZZ is capable of master or slave operation, with slave mode speed auto-detection. It supports a left-justified audio format and includes a low-latency digital filter and a high-pass filter to eliminate DC offsets. The device is packaged in a 10-pin TSSOP and is suitable for applications requiring high dynamic range and low noise, such as set-top boxes, DVD players, and automotive audio systems.

Datasheet Summary
Powered by GS/AI

The CS5344-DZZ is a 24-bit audio analog-to-digital converter (ADC) designed for digital audio systems. It features an advanced multi-bit OîO£ architecture and supports audio sample rates up to 108 kHz. The device offers a dynamic range of 98 dB and total harmonic distortion plus noise (THD+N) of -92 dB at a supply voltage of 5 V. It operates with a single power supply of either +3.3 V or +5 V, consuming less than 40 mW of power at 3.3 V. The CS5344-DZZ is capable of master or slave operation, with slave mode speed auto-detection. It supports a left-justified audio format and includes a low-latency digital filter and a high-pass filter to eliminate DC offsets. The device is packaged in a 10-pin TSSOP and is suitable for applications requiring high dynamic range and low noise, such as set-top boxes, DVD players, and automotive audio systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
768-CS5344-DZZ
Dual TSSOP Analog-to-Digital Converter IC 768-CS5344-DZZ
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-DZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-DZZ can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5344-DZZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5344-DZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-DZZ
916084-CS5344-DZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-DZZ 916084-CS5344-DZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916084-CS5344-DZZ Operating Temperature Range: -40°C ~ 105°C Features: ADC, Audio 24 b 96k Serial 10-TSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: CS5344 Categories: Integrated Circuits (ICs) Case / Package: 10-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916084-CS5344-DZZ
Operating Temperature Range: -40°C ~ 105°C
Features: ADC, Audio 24 b 96k Serial 10-TSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CS5344
Categories: Integrated Circuits (ICs)
Case / Package: 10-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5344-DZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5344-DZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5344-DZZ
IC ADC/AUDIO 24BIT 96K 10TSSOP

IC ADC/AUDIO 24BIT 96K 10TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS5344-DZZ 916084-CS5344-DZZ CS5344-DZZ
Product Name Dual TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5344-DZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial
Unlock Full Specs
to access all available technical data