Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9700BW AD9700BW

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859826-AD9700BW Series: AD9700 Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859826-AD9700BW Series: AD9700 Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9700BW
859826-AD9700BW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9700BW 859826-AD9700BW
Manufacturer: Analog Devices Inc. Win Source Part Number: 859826-AD9700BW Series: AD9700 Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859826-AD9700BW
Series: AD9700
Operating Temperature Range: -25°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 20-CLCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9700BW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9700BW
Data Acquisition - Digital to Analog Converters (DAC) AD9700BW
DAC, PARALLEL, 8 BITS INPUT

DAC, PARALLEL, 8 BITS INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859826-AD9700BW AD9700BW
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9700BW Data Acquisition - Digital to Analog Converters (DAC)
Package Type 20-CLCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details