Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9236BRU-80 AD9236BRU-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910006-AD9236BRU-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910006-AD9236BRU-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9236BRU-80
910006-AD9236BRU-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9236BRU-80 910006-AD9236BRU-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910006-AD9236BRU-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 2 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910006-AD9236BRU-80
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 2 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 14
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9236BRU-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9236BRU-80
Data Acquisition - Analog to Digital Converters (ADC) AD9236BRU-80
IC ADC 12BIT 80MSPS 3V 28-TSSOP

IC ADC 12BIT 80MSPS 3V 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910006-AD9236BRU-80 AD9236BRU-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9236BRU-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details