Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9235BCPZRL7-40 AD9235BCPZRL7-40

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859804-AD9235BCPZRL7 -40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859804-AD9235BCPZRL7 -40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9235BCPZRL7-40
859804-AD9235BCPZRL7-40
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9235BCPZRL7-40 859804-AD9235BCPZRL7-40
Manufacturer: Analog Devices Inc. Win Source Part Number: 859804-AD9235BCPZRL7 -40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-LFCSP-WQ (5x5) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859804-AD9235BCPZRL7-40
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
Package: Bulk
Package: 32-LFCSP-WQ (5x5)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-WQ (5x5)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859804-AD9235BCPZRL7-40
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9235BCPZRL7-40
Package Type 32-LFCSP-WQ (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers